Delta Electronics (Americas) AC DC Converters PMF-4V320WCGR

Description
Enclosed AC DC Converters 1 Output 4.2V 55A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 4.2V 55A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMF-4V320WCGR-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMF-4V320WCGR-ND
AC DC Converters PMF-4V320WCGR-ND
Enclosed AC DC Converters 1 Output 4.2V 55A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 4.2V 55A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 4.2V, 55A; Power Supply Approvals Delta Electronics/power - 52AH7526 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 4.2V, 55A; Power Supply Approvals Delta Electronics/power
52AH7526
Power Supply, Ac-Dc, 4.2V, 55A; Power Supply Approvals Delta Electronics/power 52AH7526
POWER SUPPLY, AC-DC, 4.2V, 55A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:231W; Output Voltage - Output 1:4.2V; Output Current - Output 1:55A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 4.2V, 55A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:231W; Output Voltage - Output 1:4.2V; Output Current - Output 1:55A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMF-4V320WCGR-ND 52AH7526
Product Name AC DC Converters Power Supply, Ac-Dc, 4.2V, 55A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - AHV2805S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details