Delta Electronics (Americas) AC DC Converters PJ-24V100WBNA

Description
Open Frame, Conformal Coated AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame, Conformal Coated AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1053-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1053-ND
AC DC Converters 1145-1053-ND
Open Frame, Conformal Coated AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input

Open Frame, Conformal Coated AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 4.3A Delta Electronics/power - 25AJ2628 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.3A Delta Electronics/power
25AJ2628
Power Supply, Ac-Dc, 24V, 4.3A Delta Electronics/power 25AJ2628
POWER SUPPLY, AC-DC, 24V, 4.3A

POWER SUPPLY, AC-DC, 24V, 4.3A

Supplier's Site
Power Supply, Ac-Dc, 24V, 4.3A; Power Supply Approvals Delta Electronics/power - 52AH7418 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.3A; Power Supply Approvals Delta Electronics/power
52AH7418
Power Supply, Ac-Dc, 24V, 4.3A; Power Supply Approvals Delta Electronics/power 52AH7418
POWER SUPPLY, AC-DC, 24V, 4.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):103.2W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):103.2W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-1053-ND 25AJ2628 52AH7418
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 4.3A Delta Electronics/power Power Supply, Ac-Dc, 24V, 4.3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1217156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details