AC/DC DIN RAIL SUPPLY 12V 54W
POWER SUPPLY, AC-DC, 12V, 4.5A
POWER SUPPLY, AC-DC, 12V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:54W; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1145-1096-ND | 25AJ0753 | 52AH7004 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 12V, 4.5A Delta Electronics/power | Power Supply, Ac-Dc, 12V, 4.5A; Power Supply Approvals Delta Electronics/power |
| Type | 1 | DC Power Supply | DC Power Supply |
| Operating Temperature | -25 to 71 C (-13 to 160 F) | ||
| DC Output Current | 4.5 amps | 4.5 amps | |
| AC Input Voltage | 90.0 to 264.0 volts |