Delta Electronics (Americas) AC DC Converters PMT-36V350W1AK

Description
Enclosed AC DC Converters 1 Output 36V 9.7A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 9.7A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMT-36V350W1AK-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMT-36V350W1AK-ND
AC DC Converters PMT-36V350W1AK-ND
Enclosed AC DC Converters 1 Output 36V 9.7A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 9.7A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Delta Electronics/power - 52AH7609 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Delta Electronics/power
52AH7609
Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Delta Electronics/power 52AH7609
POWER SUPPLY, AC-DC, 36V, 9.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:349.2W; Output Voltage - Output 1:36V; Output Current - Output 1:9.7A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 36V, 9.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:349.2W; Output Voltage - Output 1:36V; Output Current - Output 1:9.7A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMT-36V350W1AK-ND 52AH7609
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPSF-125-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Features Power Factor Correction
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details