Delta Electronics (Americas) AC DC Converters PMU-27V155WCBA

Description
Enclosed AC DC Converters 1 Output 27.6V 5.5A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 27.6V 5.5A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1261-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1261-ND
AC DC Converters 1145-1261-ND
Enclosed AC DC Converters 1 Output 27.6V 5.5A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 27.6V 5.5A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 27.6V, 4A; Power Supply Approvals Delta Electronics/power - 52AH7625 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 27.6V, 4A; Power Supply Approvals Delta Electronics/power
52AH7625
Power Supply, Ac-Dc, 27.6V, 4A; Power Supply Approvals Delta Electronics/power 52AH7625
POWER SUPPLY, AC-DC, 27.6V, 4A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:151W; Output Voltage - Output 1:27.6V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 27.6V, 4A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:151W; Output Voltage - Output 1:27.6V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1261-ND 52AH7625
Product Name AC DC Converters Power Supply, Ac-Dc, 27.6V, 4A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 27.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details