Delta Electronics (Americas) AC DC Converters PMT-15V50W1AG

Description
Enclosed AC DC Converters 1 Output 15V 3.4A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 3.4A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMT-15V50W1AG-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMT-15V50W1AG-ND
AC DC Converters PMT-15V50W1AG-ND
Enclosed AC DC Converters 1 Output 15V 3.4A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 3.4A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 3.4A; Power Supply Approvals Delta Electronics/power - 52AH7589 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 3.4A; Power Supply Approvals Delta Electronics/power
52AH7589
Power Supply, Ac-Dc, 15V, 3.4A; Power Supply Approvals Delta Electronics/power 52AH7589
POWER SUPPLY, AC-DC, 15V, 3.4A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:51W; Output Voltage - Output 1:15V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 3.4A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:51W; Output Voltage - Output 1:15V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMT-15V50W1AG-ND 52AH7589
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 3.4A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 24/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details