Delta Electronics (Americas) AC DC Converters PMT-12V50W1AH

Description
Enclosed AC DC Converters 1 Output 12V 4.17A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 4.17A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMT-12V50W1AH-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMT-12V50W1AH-ND
AC DC Converters PMT-12V50W1AH-ND
Enclosed AC DC Converters 1 Output 12V 4.17A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 4.17A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 4.17A; Power Supply Approvals Delta Electronics/power - 52AH7586 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4.17A; Power Supply Approvals Delta Electronics/power
52AH7586
Power Supply, Ac-Dc, 12V, 4.17A; Power Supply Approvals Delta Electronics/power 52AH7586
POWER SUPPLY, AC-DC, 12V, 4.17A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 12V, 4.17A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMT-12V50W1AH-ND 52AH7586
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 4.17A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR20-1000A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 20000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details