Delta Electronics (Americas) AC DC Converters PMC-48V150W1BA

Description
Enclosed AC DC Converters 1 Output 48V 3.125A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 3.125A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1069-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1069-ND
AC DC Converters 1145-1069-ND
Enclosed AC DC Converters 1 Output 48V 3.125A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 3.125A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 3.125A; Power Supply Approvals Delta Electronics/power - 52AH7508 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 3.125A; Power Supply Approvals Delta Electronics/power
52AH7508
Power Supply, Ac-Dc, 48V, 3.125A; Power Supply Approvals Delta Electronics/power 52AH7508
POWER SUPPLY, AC-DC, 48V, 3.125A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.125A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 3.125A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.125A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1069-ND 52AH7508
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 3.125A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details