Delta Electronics (Americas) AC DC Converters PMT-5V50W1AA

Description
Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC Input
Request a Quote
Description
Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMT-5V50W1A is a panel mount AC-DC power supply from Delta Electronics, providing a nominal output voltage of 5V and a maximum output current of 10A, resulting in a total output power of 50W. It features a universal input voltage range of 85-264Vac and operates efficiently with a typical efficiency of 82% at full load. The power supply is designed for a wide operating temperature range of -10°C to +70°C and has a high mean time between failures (MTBF) of over 700,000 hours, indicating reliability. This model includes multiple protection features such as short circuit, overvoltage, overload, and over temperature protections, all of which are designed to ensure safe operation. The unit is compact, with dimensions of 98 x 98 x 38 mm and a weight of 0.23 kg. It is also compliant with various safety standards, including TUV, UL, and CE, making it suitable for global use. The PMT-5V50W1A is equipped with versatile connector options, including terminal block and front face, allowing for flexible installation in various applications.

Datasheet Summary
Powered by GS/AI

The PMT-5V50W1A is a panel mount AC-DC power supply from Delta Electronics, providing a nominal output voltage of 5V and a maximum output current of 10A, resulting in a total output power of 50W. It features a universal input voltage range of 85-264Vac and operates efficiently with a typical efficiency of 82% at full load. The power supply is designed for a wide operating temperature range of -10°C to +70°C and has a high mean time between failures (MTBF) of over 700,000 hours, indicating reliability. This model includes multiple protection features such as short circuit, overvoltage, overload, and over temperature protections, all of which are designed to ensure safe operation. The unit is compact, with dimensions of 98 x 98 x 38 mm and a weight of 0.23 kg. It is also compliant with various safety standards, including TUV, UL, and CE, making it suitable for global use. The PMT-5V50W1A is equipped with versatile connector options, including terminal block and front face, allowing for flexible installation in various applications.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1129-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1129-ND
AC DC Converters 1145-1129-ND
Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 10A; Power Supply Approvals Delta Electronics/power - 52AH7621 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 10A; Power Supply Approvals Delta Electronics/power
52AH7621
Power Supply, Ac-Dc, 5V, 10A; Power Supply Approvals Delta Electronics/power 52AH7621
POWER SUPPLY, AC-DC, 5V, 10A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 5V, 10A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1129-ND 52AH7621
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 10A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
AC-DC Power Supplies - CSW65-15 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12024 - Altech Corp.
Specs
Type DC Power Supply; High Voltage
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers