Delta Electronics (Americas) AC DC Converters PMT-12V50W2BA

Description
Enclosed AC DC Converters 1 Output 12V 4.2A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 4.2A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-12V50W2BA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-12V50W2BA-ND
AC DC Converters 1145-PMT-12V50W2BA-ND
Enclosed AC DC Converters 1 Output 12V 4.2A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 4.2A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Delta Electronics/power - 52AH7587 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Delta Electronics/power
52AH7587
Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Delta Electronics/power 52AH7587
POWER SUPPLY, AC-DC, 12V, 4.2A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:50.4W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 4.2A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:50.4W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 4.2A Rohs Compliant Delta Electronics/power - 25AJ2693 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4.2A Rohs Compliant Delta Electronics/power
25AJ2693
Power Supply, Ac-Dc, 12V, 4.2A Rohs Compliant Delta Electronics/power 25AJ2693
POWER SUPPLY, AC-DC, 12V, 4.2A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 4.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-PMT-12V50W2BA-ND 52AH7587 25AJ2693
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Delta Electronics/power Power Supply, Ac-Dc, 12V, 4.2A Rohs Compliant Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details