Radwell International Lens for Camera 32803871

Description
CAMERA 8MM 1:1.3. FREE 2 YEAR RADWELL WARRANTY
Description
CAMERA 8MM 1:1.3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lens for Camera - 32803871 - Radwell International
Willingboro, NJ, United States
Lens for Camera
32803871
Lens for Camera 32803871
CAMERA 8MM 1:1.3. FREE 2 YEAR RADWELL WARRANTY

CAMERA 8MM 1:1.3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Camera Lenses and Video Lenses
Product Number 32803871
Product Name Lens for Camera
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
 - Computar / Chugai HG3Z4512FCS - Image Labs International
Image Labs International
Specs
Iris Control Automatic DC Drive
Lens Mount CS-Mount
Optical Format 1/2"
View Details
Spherical Primo® Motion Picture Lenses - Primo® 70 Series - Panavision, Inc.
Specs
Lens Mount Panavision 70 Mount Systems
Type Zoom
Range 14 to 400 mm (0.5512 to 15.75 inch)
View Details
1.1 Inch 12MP Macro Industrial Lens - SMI-TELE-DF25-01 - Smartmore Corporation Limited
Specs
Iris Control Manual Iris Control
Lens Mount C-Mount
Optical Format 1.1"
View Details