KEYENCE Lens for Camera CA-LH8G

Description
LENS, 8 MM, HIGH RESOLUTION, LOW DISTORTION, VIBRATION-RESISTANT. FREE 2 YEAR RADWELL WARRANTY
Description
LENS, 8 MM, HIGH RESOLUTION, LOW DISTORTION, VIBRATION-RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lens for Camera - 134294477 - Radwell International
Willingboro, NJ, United States
Lens for Camera
134294477
Lens for Camera 134294477
LENS, 8 MM, HIGH RESOLUTION, LOW DISTORTION, VIBRATION-RESISTANT. FREE 2 YEAR RADWELL WARRANTY

LENS, 8 MM, HIGH RESOLUTION, LOW DISTORTION, VIBRATION-RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Camera Lenses and Video Lenses
Product Number 134294477
Product Name Lens for Camera
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
2.9MM F/4.5 CCD Lens - PTS-2.9M12 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Iris Control Without Iris Control
Aperture (F) 4.5
Lens Mount S-Mount; M12 P=0.5
View Details
 - Rainbow G25E - Image Labs International
Image Labs International
Specs
Iris Control Automatic Video Signal Drive
Lens Mount C-Mount
Optical Format 1"
View Details
Spherical Zoom Motion Picture Lenses - Primo Zoom  PCZ Series - Panavision, Inc.
Specs
Specialty / Application Aspheric
Type Zoom
Range 19 to 90 mm (0.7480 to 3.54 inch)
View Details