Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAMERA LENSES AND VIDEO LENSES
SCHNEIDER ELECTRIC, LTD.
12-018928 -- LENS FOR CAMERA
Schneider Electric, Ltd.
Lens for Camera
12-018928
Description
LENS APO-COMPONON 60MM. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
LENS APO-COMPONON 60MM. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Lens for Camera
57260280
Lens for Camera
57260280
LENS APO-COMPONON 60MM. FREE 2 YEAR RADWELL WARRANTY
LENS APO-COMPONON 60MM. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Camera Lenses and Video Lenses
Product Number
57260280
Product Name
Lens for Camera
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
CCTV Lenses
7769396
Specs
Aperture (F)
1.4
Range
2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter
34.4 mm (1.35 inch)
View Details
Image Labs International
Computar / Chugai H10Z0812AMS-2
Specs
Iris Control
Automatic DC Drive
Lens Mount
C-Mount
Optical Format
1/2"
View Details
Clinton Electronics Corporation
CE-EVD05100A
View Details
Foctek Photonics, Inc.
Megapixel Fixed-Iris Board Lens
D14-03610IR(6MP)
Specs
Iris Control
Without Iris Control
Aperture (F)
1.8
Lens Mount
D14
View Details