Mitutoyo Corporation 1.2 to 1.6" Digimatic Snap Bore Gage 568-468

Description
Product Highlights Range 1.2-1.6in 30.48-40.64mm Accuracy .0003in Mass 565g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Large LCD digits of 8.5mm height for error-free reading 330-degree rotatable display unit for easy reading at any angle GO/NO-GO judgment function The ABSOLUTE linear encoder eliminates the fear of over-speed errors With SPC data output Setting rings for origin point setting are optional Can measure deep holes by attaching an optional extension rod Measurement can be taken closer to the bottom of a blind bore Range 25-50mm Display Complete Unit Set Individual Order No.-568-367,568-368, 568-369 Setting Rings included-177-139,177 -290
Description
Product Highlights Range 1.2-1.6in 30.48-40.64mm Accuracy .0003in Mass 565g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Large LCD digits of 8.5mm height for error-free reading 330-degree rotatable display unit for easy reading at any angle GO/NO-GO judgment function The ABSOLUTE linear encoder eliminates the fear of over-speed errors With SPC data output Setting rings for origin point setting are optional Can measure deep holes by attaching an optional extension rod Measurement can be taken closer to the bottom of a blind bore Range 25-50mm Display Complete Unit Set Individual Order No.-568-367,568-368, 568-369 Setting Rings included-177-139,177 -290

Suppliers

Company
Product
Description
Supplier Links
1.2 to 1.6
Rochester, NY, USA
1.2 to 1.6" Digimatic Snap Bore Gage
568-468
1.2 to 1.6" Digimatic Snap Bore Gage 568-468
Product Highlights Range 1.2-1.6in 30.48-40.64mm Accuracy .0003in Mass 565g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Large LCD digits of 8.5mm height for error-free reading 330-degree rotatable display unit for easy reading at any angle GO/NO-GO judgment function The ABSOLUTE linear encoder eliminates the fear of over-speed errors With SPC data output Setting rings for origin point setting are optional Can measure deep holes by attaching an optional extension rod Measurement can be taken closer to the bottom of a blind bore Range 25-50mm Display Complete Unit Set Individual Order No.-568-367,568-368, 568-369 Setting Rings included-177-139,177 -290

Product Highlights

  • Range 1.2-1.6in 30.48-40.64mm
  • Accuracy .0003in
  • Mass 565g
  • TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole
  • Large LCD digits of 8.5mm height for error-free reading
  • 330-degree rotatable display unit for easy reading at any angle
  • GO/NO-GO judgment function
  • The ABSOLUTE linear encoder eliminates the fear of over-speed errors
  • With SPC data output
  • Setting rings for origin point setting are optional
  • Can measure deep holes by attaching an optional extension rod
  • Measurement can be taken closer to the bottom of a blind bore
  • Range 25-50mm
  • Display Complete Unit Set
  • Individual Order No.-568-367,568-368,568-369
  • Setting Rings included-177-139,177-290
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 568-468
Product Name 1.2 to 1.6" Digimatic Snap Bore Gage
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 2436828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Optical thickness gauge for processing lines and service centers - thicknessCONTROL MTS 8201.LLT-60/2000 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Discrete laser line
View Details
Leaf Spring Hole ID Measurement Machine - RF096-30/75-120 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Depth Gage
Gaging Technology Optical; Non-contact
View Details