Mitutoyo Corporation Digital Bore Gauge,100-113mm Range 568-374

Description
Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any angle. GO/NO-GO judgment function. The ABSOLUTE linear encoder eliminates the fear of over-speed errors. With SPC data output. Setting rings for origin point setting are optional. Can measure deep holes by attaching an optional extension rod. Measurement can be taken closer to the bottom of a blind bore. Supplied in fitted wooden case. Range 100-113mm Head Assembly Order No. 04AZA941 Accuracy 6µm Mass 900g
Description
Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any angle. GO/NO-GO judgment function. The ABSOLUTE linear encoder eliminates the fear of over-speed errors. With SPC data output. Setting rings for origin point setting are optional. Can measure deep holes by attaching an optional extension rod. Measurement can be taken closer to the bottom of a blind bore. Supplied in fitted wooden case. Range 100-113mm Head Assembly Order No. 04AZA941 Accuracy 6µm Mass 900g

Suppliers

Company
Product
Description
Supplier Links
Digital Bore Gauge,100-113mm Range - 568-374 - Transcat, Inc.
Rochester, NY, USA
Digital Bore Gauge,100-113mm Range
568-374
Digital Bore Gauge,100-113mm Range 568-374
Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any angle. GO/NO-GO judgment function. The ABSOLUTE linear encoder eliminates the fear of over-speed errors. With SPC data output. Setting rings for origin point setting are optional. Can measure deep holes by attaching an optional extension rod. Measurement can be taken closer to the bottom of a blind bore. Supplied in fitted wooden case. Range 100-113mm Head Assembly Order No. 04AZA941 Accuracy 6µm Mass 900g

Product Highlights

  • TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole.
  • Large LCD digits of 8.5mm height for error-free reading.
  • 330-degree rotatable display unit for easy reading at any angle.
  • GO/NO-GO judgment function.
  • The ABSOLUTE linear encoder eliminates the fear of over-speed errors.
  • With SPC data output.
  • Setting rings for origin point setting are optional.
  • Can measure deep holes by attaching an optional extension rod.
  • Measurement can be taken closer to the bottom of a blind bore.
  • Supplied in fitted wooden case.
  • Range 100-113mm
  • Head Assembly Order No. 04AZA941
  • Accuracy 6µm
  • Mass 900g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 568-374
Product Name Digital Bore Gauge,100-113mm Range
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Premium Short Shank Inspection Balls - 29062 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Vernier Micrometer Head, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI, Vacuum - SM-13V6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Back-to-Back Distance Measuring Gauge - IMR - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
View Details