Starrett Electronic Bore Gage Range .250-.375"/6-10mm 68170

Description
Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It features a large, easy-to-read digital display, and a mechanically-driven parallel anvil, establishing a more true alignment to the axis of the bore that provides consistent pressure, resulting in more accurate readings than models with spring-driven contacts. Speed and convenience are further enhanced by the repositionable AccuBore indicator, which may be swiveled and rotated for left, right hand or even vertical viewing. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. SET, Pistol Grip, .250 - .375" (6-10mm) Range window.
Description
Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It features a large, easy-to-read digital display, and a mechanically-driven parallel anvil, establishing a more true alignment to the axis of the bore that provides consistent pressure, resulting in more accurate readings than models with spring-driven contacts. Speed and convenience are further enhanced by the repositionable AccuBore indicator, which may be swiveled and rotated for left, right hand or even vertical viewing. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. SET, Pistol Grip, .250 - .375" (6-10mm) Range window.

Suppliers

Company
Product
Description
Supplier Links
Electronic Bore Gage Range .250-.375
Rochester, NY, USA
Electronic Bore Gage Range .250-.375"/6-10mm
S781XTCZ
Electronic Bore Gage Range .250-.375"/6-10mm S781XTCZ
Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It features a large, easy-to-read digital display, and a mechanically-driven parallel anvil, establishing a more true alignment to the axis of the bore that provides consistent pressure, resulting in more accurate readings than models with spring-driven contacts. Speed and convenience are further enhanced by the repositionable AccuBore indicator, which may be swiveled and rotated for left, right hand or even vertical viewing. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. SET, Pistol Grip, .250 - .375" (6-10mm) Range window.

Product Highlights

The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It features a large, easy-to-read digital display, and a mechanically-driven parallel anvil, establishing a more true alignment to the axis of the bore that provides consistent pressure, resulting in more accurate readings than models with spring-driven contacts. Speed and convenience are further enhanced by the repositionable AccuBore indicator, which may be swiveled and rotated for left, right hand or even vertical viewing. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. SET, Pistol Grip, .250 - .375" (6-10mm) Range window.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S781XTCZ
Product Name Electronic Bore Gage Range .250-.375"/6-10mm
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
One Piece Inspection Balls with Shoulder - 29042 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Manual Adjuster, High Precision, 8.0 mm Coarse Travel, 0.3 mm Fine Travel - DS-4F - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Pipe Inner Diameter Measurement Machine - RF096-32/42-80 - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Depth Gage
View Details