Mitutoyo Corporation 60"Digital Caliper w/Calibration Certificate C552-315-10

Description
Product Highlights Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics) in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by using the optional attachments Direct readout of ID measurements from the LCD (Offset value can be set easily by pressing the Offset key) Preset function for setting a desired starting point With SPC data output Range 0(1)-60in 0(20)-1500mm Accuracy .004in Resolution .0005in 0.01mm Each Unit Includes Supplied in fitted wooden case
Description
Product Highlights Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics) in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by using the optional attachments Direct readout of ID measurements from the LCD (Offset value can be set easily by pressing the Offset key) Preset function for setting a desired starting point With SPC data output Range 0(1)-60in 0(20)-1500mm Accuracy .004in Resolution .0005in 0.01mm Each Unit Includes Supplied in fitted wooden case

Suppliers

Company
Product
Description
Supplier Links
60
Rochester, NY, USA
60"Digital Caliper w/Calibration Certificate
C552-315-10
60"Digital Caliper w/Calibration Certificate C552-315-10
Product Highlights Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics) in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by using the optional attachments Direct readout of ID measurements from the LCD (Offset value can be set easily by pressing the Offset key) Preset function for setting a desired starting point With SPC data output Range 0(1)-60in 0(20)-1500mm Accuracy .004in Resolution .0005in 0.01mm Each Unit Includes Supplied in fitted wooden case

Product Highlights

  • Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics) in the beam and jaws
  • Highly durable and easy to handle
  • The range of applications can be expanded by using the optional attachments
  • Direct readout of ID measurements from the LCD (Offset value can be set easily by pressing the Offset key)
  • Preset function for setting a desired starting point
  • With SPC data output
  • Range 0(1)-60in 0(20)-1500mm
  • Accuracy .004in
  • Resolution .0005in 0.01mm

Each Unit Includes

  • Supplied in fitted wooden case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number C552-315-10
Product Name 60"Digital Caliper w/Calibration Certificate
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Linear Distance Measuring System - Model U305469 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
GapGun Sensor Heads - T15 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Self-propelled Pipe Internal Diameter Inspection System - RF096-69/122-SP - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details