Starrett Electronic Bore Gage Range .250-.750"/6-20mm 68658

Description
Features Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display Enhanced wear life with carbide-faced contacts – available from 1/2" to 8" Convenient "Go/No Go" tolerance indicator lights True alignment with mechanically-driven parallel anvils Push button inch/metric conversion Preset and preset recall Hold, max/min and zeroing capabilities Blind bore measurement is standard from .50" (12.7mm) and above Output capability for Statistical Process Control (SPC) analysis Specifications Range (in): .250-.750" Range (mm): 6-20mm Resolution (in): .00005" Resolution (mm): 0.001mm SPC Output: SPC Output Approximate Measuring Depth (in): 3/4 to 2-3/8" Approximate Measuring Depth (mm): 18-62mm Number of Heads: 5 Number of Rings: 3
Description
Features Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display Enhanced wear life with carbide-faced contacts – available from 1/2" to 8" Convenient "Go/No Go" tolerance indicator lights True alignment with mechanically-driven parallel anvils Push button inch/metric conversion Preset and preset recall Hold, max/min and zeroing capabilities Blind bore measurement is standard from .50" (12.7mm) and above Output capability for Statistical Process Control (SPC) analysis Specifications Range (in): .250-.750" Range (mm): 6-20mm Resolution (in): .00005" Resolution (mm): 0.001mm SPC Output: SPC Output Approximate Measuring Depth (in): 3/4 to 2-3/8" Approximate Measuring Depth (mm): 18-62mm Number of Heads: 5 Number of Rings: 3

Suppliers

Company
Product
Description
Supplier Links
Electronic Bore Gage Range .250-.750
Rochester, NY, USA
Electronic Bore Gage Range .250-.750"/6-20mm
S781XTHZ
Electronic Bore Gage Range .250-.750"/6-20mm S781XTHZ
Features Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display Enhanced wear life with carbide-faced contacts – available from 1/2" to 8" Convenient "Go/No Go" tolerance indicator lights True alignment with mechanically-driven parallel anvils Push button inch/metric conversion Preset and preset recall Hold, max/min and zeroing capabilities Blind bore measurement is standard from .50" (12.7mm) and above Output capability for Statistical Process Control (SPC) analysis Specifications Range (in): .250-.750" Range (mm): 6-20mm Resolution (in): .00005" Resolution (mm): 0.001mm SPC Output: SPC Output Approximate Measuring Depth (in): 3/4 to 2-3/8" Approximate Measuring Depth (mm): 18-62mm Number of Heads: 5 Number of Rings: 3

Features

  • Single-hand operation with right- and left-hand viewing flexibility
  • Large, easy-to-read digital display
  • Enhanced wear life with carbide-faced contacts – available from 1/2" to 8"
  • Convenient "Go/No Go" tolerance indicator lights
  • True alignment with mechanically-driven parallel anvils
  • Push button inch/metric conversion
  • Preset and preset recall
  • Hold, max/min and zeroing capabilities
  • Blind bore measurement is standard from .50" (12.7mm) and above
  • Output capability for Statistical Process Control (SPC) analysis Specifications
  • Range (in): .250-.750"
  • Range (mm): 6-20mm
  • Resolution (in): .00005"
  • Resolution (mm): 0.001mm
  • SPC Output: SPC Output
  • Approximate Measuring Depth (in): 3/4 to 2-3/8"
  • Approximate Measuring Depth (mm): 18-62mm
  • Number of Heads: 5
  • Number of Rings: 3
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S781XTHZ
Product Name Electronic Bore Gage Range .250-.750"/6-20mm
Measurement Scale / Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Standard Tooling Balls - 29032 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer Head, High Resolution, 0.5 µm Sensitivity, 6 mm Travel - HR-6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Handheld Inner Diameter Measuring Gauge - RF096-100/250-87-HH - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
View Details