Mitutoyo Corporation Offset Centerline Caliper 573-706

Description
Product Highlights Range .4-8in 10-200mm Accuracy .0015in Resolution .0005in 0.01mm Mass 177g Specially designed for center to center distance measurements on the same and offset planes Can also measure from edge to center Hole diameter should be in the range of 1.5mm-10mm (.06"-.4") With SPC data output Each Unit Includes Fitted plastic case
Description
Product Highlights Range .4-8in 10-200mm Accuracy .0015in Resolution .0005in 0.01mm Mass 177g Specially designed for center to center distance measurements on the same and offset planes Can also measure from edge to center Hole diameter should be in the range of 1.5mm-10mm (.06"-.4") With SPC data output Each Unit Includes Fitted plastic case

Suppliers

Company
Product
Description
Supplier Links
Offset Centerline Caliper - 573-706 - Transcat, Inc.
Rochester, NY, USA
Offset Centerline Caliper
573-706
Offset Centerline Caliper 573-706
Product Highlights Range .4-8in 10-200mm Accuracy .0015in Resolution .0005in 0.01mm Mass 177g Specially designed for center to center distance measurements on the same and offset planes Can also measure from edge to center Hole diameter should be in the range of 1.5mm-10mm (.06"-.4") With SPC data output Each Unit Includes Fitted plastic case

Product Highlights

  • Range .4-8in 10-200mm
  • Accuracy .0015in
  • Resolution .0005in 0.01mm
  • Mass 177g
  • Specially designed for center to center distance measurements on the same and offset planes
  • Can also measure from edge to center
  • Hole diameter should be in the range of 1.5mm-10mm (.06"-.4")
  • With SPC data output

Each Unit Includes

  • Fitted plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 573-706
Product Name Offset Centerline Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Block Gauge (Bore Gauge) - DK - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units English; Metric
Gage / Instrument Type Bore Gage
View Details
Fully Portable Optical Micrometer HWS.3 - Handy Wire Scanner - Marposs Corp
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details