Starrett Inside Micrometer 5-6mm Range 68144

Description
Product Highlights Wide measurement range without changing anvils Resolution from .0001" (0.0025mm) on the 2-point contact tools ranging up to 1/4" (6mm) and .00025" (0.005mm) on the 3-point contact tools ranging from 1/4"-12" (6mm - 300mm) Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5mm) diameter Extensions available up to 6" (150mm) for deep hole measuring Setting rings included Depth stop/collar also available for .080"- .250" (1-6mm) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions.
Description
Product Highlights Wide measurement range without changing anvils Resolution from .0001" (0.0025mm) on the 2-point contact tools ranging up to 1/4" (6mm) and .00025" (0.005mm) on the 3-point contact tools ranging from 1/4"-12" (6mm - 300mm) Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5mm) diameter Extensions available up to 6" (150mm) for deep hole measuring Setting rings included Depth stop/collar also available for .080"- .250" (1-6mm) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions.

Suppliers

Company
Product
Description
Supplier Links
Inside Micrometer 5-6mm Range - 78MXTZ-6 - Transcat, Inc.
Rochester, NY, USA
Inside Micrometer 5-6mm Range
78MXTZ-6
Inside Micrometer 5-6mm Range 78MXTZ-6
Product Highlights Wide measurement range without changing anvils Resolution from .0001" (0.0025mm) on the 2-point contact tools ranging up to 1/4" (6mm) and .00025" (0.005mm) on the 3-point contact tools ranging from 1/4"-12" (6mm - 300mm) Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5mm) diameter Extensions available up to 6" (150mm) for deep hole measuring Setting rings included Depth stop/collar also available for .080"- .250" (1-6mm) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions.

Product Highlights

  • Wide measurement range without changing anvils
  • Resolution from .0001" (0.0025mm) on the 2-point contact tools ranging up to 1/4" (6mm) and .00025" (0.005mm) on the 3-point contact tools ranging from 1/4"-12" (6mm - 300mm)
  • Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm)
  • Ratchet stop ensures consistent measurements
  • Self-centering contacts for true readings
  • Blind bore measuring capability above 1/2" (12.5mm) diameter
  • Extensions available up to 6" (150mm) for deep hole measuring
  • Setting rings included
  • Depth stop/collar also available for .080"- .250" (1-6mm) range
  • Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 78MXTZ-6
Product Name Inside Micrometer 5-6mm Range
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Carbide Tooling Balls - 29099 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer Head, High Resolution, 25.4 mm, 0.1 µm Sensitivity - HR-1 - Newport MKS
Specs
Mounting / Loading Options M9.5 x 0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Multisensor Inner Diameter Measurement System - RF040-95/195-160/300 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details