MITUTOYO CORPORATION
7231 -- ABSOLUTE DIAL DEPTH GAGE
Mitutoyo Corporation
Absolute Dial Depth Gage
7231
Description
Product Highlights
Range 0-200mm
Graduation 0.01mm
Stroke 5mm
Accuracy 0.015mm
Extension Rods 5pcs.(10,20,30,30,10
0mm)
Base WxThickness 63.5x16mm
Flatness 5µm
Description
Product Highlights
Range 0-200mm
Graduation 0.01mm
Stroke 5mm
Accuracy 0.015mm
Extension Rods 5pcs.(10,20,30,30,10
0mm)
Base WxThickness 63.5x16mm
Flatness 5µm
Suppliers
Absolute Dial Depth Gage
7231
Product Highlights
Range 0-200mm
Graduation 0.01mm
Stroke 5mm
Accuracy 0.015mm
Extension Rods 5pcs.(10,20,30,30,10
0mm)
Base WxThickness 63.5x16mm
Flatness 5µm
Product Highlights
- Range 0-200mm
- Graduation 0.01mm
- Stroke 5mm
- Accuracy 0.015mm
- Extension Rods 5pcs.(10,20,30,30,100mm)
- Base WxThickness 63.5x16mm
- Flatness 5µm
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
7231 |
|
Product Name
|
Absolute Dial Depth Gage |
|
Gage / Instrument Type
|
Depth Gage
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Loading Options
Benchtop or Floor
Measurement Scale / Units
Metric
Gage / Instrument Type
Laser micrometer; Bore Gage; Gaging System or Station
View Details
ABB Measurement & Analytics
Mounting / Loading Options
Benchtop or Floor
Measurement Scale / Units
Metric
Gage / Instrument Type
Gaging System or Station
View Details
Attribute Measurement Capability
Thickness Gage
View Details
Hypersen Technologies Co., Ltd.
Gage / Instrument Type
Micrometer
Gaging Technology
Optical
View Details