Mitutoyo Corporation 150mm Digital Caliper Metric only 573-634

Description
Product Highlights The thin blade type jaws fit into very small grooves and making previously difficult outside measurements far easier to obtain. The OD measuring faces are carbide-tipped. With depth bar. With SPC data output. (Series 573) Range 0-150mm Accuracy 0.02mm Resolution 0.01mm Mass 168g
Description
Product Highlights The thin blade type jaws fit into very small grooves and making previously difficult outside measurements far easier to obtain. The OD measuring faces are carbide-tipped. With depth bar. With SPC data output. (Series 573) Range 0-150mm Accuracy 0.02mm Resolution 0.01mm Mass 168g

Suppliers

Company
Product
Description
Supplier Links
150mm Digital Caliper Metric only - 573-634 - Transcat, Inc.
Rochester, NY, USA
150mm Digital Caliper Metric only
573-634
150mm Digital Caliper Metric only 573-634
Product Highlights The thin blade type jaws fit into very small grooves and making previously difficult outside measurements far easier to obtain. The OD measuring faces are carbide-tipped. With depth bar. With SPC data output. (Series 573) Range 0-150mm Accuracy 0.02mm Resolution 0.01mm Mass 168g

Product Highlights

  • The thin blade type jaws fit into very small grooves and making previously difficult outside measurements far easier to obtain.
  • The OD measuring faces are carbide-tipped.
  • With depth bar.
  • With SPC data output. (Series 573)
  • Range 0-150mm
  • Accuracy 0.02mm
  • Resolution 0.01mm
  • Mass 168g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 573-634
Product Name 150mm Digital Caliper Metric only
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Analogue Block Gauge - BG - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
Universal Gauge Block - QUICK BLOCK™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gage Block
Attribute Measurement Capability Universal Gage
View Details