Starrett Inside Micrometer 1-3/8 - 2" 67675

Description
Product Highlights The Starrett 78XT Series Internal Micrometer features extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found in other gages. The rugged and accurate internal micrometer is available individually or in economical sets from .040-12" (1-300mm). 1 3/8-2" Range, w/3 Point Carbide Contact.
Description
Product Highlights The Starrett 78XT Series Internal Micrometer features extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found in other gages. The rugged and accurate internal micrometer is available individually or in economical sets from .040-12" (1-300mm). 1 3/8-2" Range, w/3 Point Carbide Contact.

Suppliers

Company
Product
Description
Supplier Links
Inside Micrometer 1-3/8 - 2
Rochester, NY, USA
Inside Micrometer 1-3/8 - 2"
78XTZ-2
Inside Micrometer 1-3/8 - 2" 78XTZ-2
Product Highlights The Starrett 78XT Series Internal Micrometer features extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found in other gages. The rugged and accurate internal micrometer is available individually or in economical sets from .040-12" (1-300mm). 1 3/8-2" Range, w/3 Point Carbide Contact.

Product Highlights

The Starrett 78XT Series Internal Micrometer features extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found in other gages. The rugged and accurate internal micrometer is available individually or in economical sets from .040-12" (1-300mm). 1 3/8-2" Range, w/3 Point Carbide Contact.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 78XTZ-2
Product Name Inside Micrometer 1-3/8 - 2"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
High-performance micrometer - optoCONTROL ODC 2700-10 Ethernet - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Indicator / Comparator; Micrometer
View Details
Self-propelled Pipe Internal Diameter Inspection System - RF096-69/122-SP - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details