Starrett 2-12" Micrometer Set 56679

Description
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 2 - 12" Graduations (in): .001" Measuring Rods (qty): 10 Micrometers, 1" Range: 2-3", 3-4", 4-5", 5-6", 6-7", 7-8", 8-9", 9-10", 10-11", 11-12" Case Type: Padded Case Accuracy (in): +/-.0001" per Inch of Range
Description
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 2 - 12" Graduations (in): .001" Measuring Rods (qty): 10 Micrometers, 1" Range: 2-3", 3-4", 4-5", 5-6", 6-7", 7-8", 8-9", 9-10", 10-11", 11-12" Case Type: Padded Case Accuracy (in): +/-.0001" per Inch of Range

Suppliers

Company
Product
Description
Supplier Links
2-12
Rochester, NY, USA
2-12" Micrometer Set
S824BZ
2-12" Micrometer Set S824BZ
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 2 - 12" Graduations (in): .001" Measuring Rods (qty): 10 Micrometers, 1" Range: 2-3", 3-4", 4-5", 5-6", 6-7", 7-8", 8-9", 9-10", 10-11", 11-12" Case Type: Padded Case Accuracy (in): +/-.0001" per Inch of Range

Features

  • Adjustable contacts on thimble end
  • Adjustable sleeve
  • Insulating handles
  • Lock nuts Specifications
  • Micrometer Type: Fixed Range Inside Micrometers Set
  • Range (in): 2 - 12"
  • Graduations (in): .001"
  • Measuring Rods (qty): 10 Micrometers, 1" Range: 2-3", 3-4", 4-5", 5-6", 6-7", 7-8", 8-9", 9-10", 10-11", 11-12"
  • Case Type: Padded Case
  • Accuracy (in): +/-.0001" per Inch of Range
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S824BZ
Product Name 2-12" Micrometer Set
Measurement Scale / Units English
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Checking Balls - 29013 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, Left Handed - SM-13LH - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
2D Optical Micrometers - RF657.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details