Starrett Digital Micrometers, Set 0-3" 66526

Description
Product Highlights Set of three digital micrometers – furnished with ratchet stop, lock nut, and standards, in case Combination ratchet and speeder for uniform pressure and quicker adjustment Gracefully designed tapered frame for use in narrow slots and tight places Balanced frame design and extremely hard and stable one-piece spindle Micro-lapped carbide measuring faces Ring-type knurled lock nut for quick and sure locking .001" is read directly from the counter .0001" is read from the sleeve Clear, easily read numbers Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust No-glare black finish on the frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
Description
Product Highlights Set of three digital micrometers – furnished with ratchet stop, lock nut, and standards, in case Combination ratchet and speeder for uniform pressure and quicker adjustment Gracefully designed tapered frame for use in narrow slots and tight places Balanced frame design and extremely hard and stable one-piece spindle Micro-lapped carbide measuring faces Ring-type knurled lock nut for quick and sure locking .001" is read directly from the counter .0001" is read from the sleeve Clear, easily read numbers Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust No-glare black finish on the frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure

Suppliers

Company
Product
Description
Supplier Links
Digital Micrometers, Set 0-3
Rochester, NY, USA
Digital Micrometers, Set 0-3"
ST216AXRLZ
Digital Micrometers, Set 0-3" ST216AXRLZ
Product Highlights Set of three digital micrometers – furnished with ratchet stop, lock nut, and standards, in case Combination ratchet and speeder for uniform pressure and quicker adjustment Gracefully designed tapered frame for use in narrow slots and tight places Balanced frame design and extremely hard and stable one-piece spindle Micro-lapped carbide measuring faces Ring-type knurled lock nut for quick and sure locking .001" is read directly from the counter .0001" is read from the sleeve Clear, easily read numbers Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust No-glare black finish on the frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure

Product Highlights

  • Set of three digital micrometers – furnished with ratchet stop, lock nut, and standards, in case
  • Combination ratchet and speeder for uniform pressure and quicker adjustment
  • Gracefully designed tapered frame for use in narrow slots and tight places
  • Balanced frame design and extremely hard and stable one-piece spindle
  • Micro-lapped carbide measuring faces
  • Ring-type knurled lock nut for quick and sure locking
  • .001" is read directly from the counter
  • .0001" is read from the sleeve
  • Clear, easily read numbers
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust
  • No-glare black finish on the frame
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number ST216AXRLZ
Product Name Digital Micrometers, Set 0-3"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Plain Shank Fixture Balls - 29004 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer, 0.25 in. Travel, Unthreaded, 100 TPI High-Resolution - 9351 - Newport MKS
Specs
Mounting / Loading Options 8.7 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Wheel Diameter Measuring Gauge - IDK-compact Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Special Function Gages; Wheel Diameter
Gaging Technology Electronic
View Details