Starrett Electronic Digital Micrometer 550-575mm Range 66099

Description
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces
Description
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces

Suppliers

Company
Product
Description
Supplier Links
Electronic Digital Micrometer 550-575mm Range - 733MEXFLZ-575 - Transcat, Inc.
Rochester, NY, USA
Electronic Digital Micrometer 550-575mm Range
733MEXFLZ-575
Electronic Digital Micrometer 550-575mm Range 733MEXFLZ-575
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces

Product Highlights

  • Balanced frame design for comfortable and accurate measuring
  • SPC Output
  • Large, easy-to-read, high-contrast LCD digital readout
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light
  • No-glare black wrinkle finish on frame
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
  • Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
  • Ring-type knurled lock nut for quick and sure locking
  • Micro-lapped carbide measuring faces
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 733MEXFLZ-575
Product Name Electronic Digital Micrometer 550-575mm Range
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Micrometer Head, Standard Resolution, 10 mm Travel, 9 lb. Load - BM11.10 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
2D Optical Micrometers - RF657.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details