Starrett 0-75mm Micrometer Set 68068

Description
Product Highlights Accurate, rugged, and easy to use All sets come with attractive, protective case, which keep micrometers and standards together, readily accessible Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Balanced frame and thimble design ensure easy handling Gracefully designed tapered frame for use in narrow slots and tight places Micro-lapped measuring faces Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust Anvils sized at .250" (6.35mm) diameter
Description
Product Highlights Accurate, rugged, and easy to use All sets come with attractive, protective case, which keep micrometers and standards together, readily accessible Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Balanced frame and thimble design ensure easy handling Gracefully designed tapered frame for use in narrow slots and tight places Micro-lapped measuring faces Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust Anvils sized at .250" (6.35mm) diameter

Suppliers

Company
Product
Description
Supplier Links
0-75mm Micrometer Set - S436.1MAXRLZ - Transcat, Inc.
Rochester, NY, USA
0-75mm Micrometer Set
S436.1MAXRLZ
0-75mm Micrometer Set S436.1MAXRLZ
Product Highlights Accurate, rugged, and easy to use All sets come with attractive, protective case, which keep micrometers and standards together, readily accessible Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Balanced frame and thimble design ensure easy handling Gracefully designed tapered frame for use in narrow slots and tight places Micro-lapped measuring faces Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust Anvils sized at .250" (6.35mm) diameter

Product Highlights

  • Accurate, rugged, and easy to use
  • All sets come with attractive, protective case, which keep micrometers and standards together, readily accessible
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
  • Balanced frame and thimble design ensure easy handling
  • Gracefully designed tapered frame for use in narrow slots and tight places
  • Micro-lapped measuring faces
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust
  • Anvils sized at .250" (6.35mm) diameter
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S436.1MAXRLZ
Product Name 0-75mm Micrometer Set
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Range 15.75 inch (400 mm)
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Optical thickness gauge for heavy plate mills - thicknessCONTROL MTS 9201.LLT-60/3000 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Laser line triangulation
View Details
Multisensor Inner Diameter Measurement System - RF040-65/115 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details