Starrett Electronic Digital Micrometer 450-475mm Range 66095

Description
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button Output capability Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position Metric/English (ME) models have mm graduations on shell and thimble and display metric units at power up
Description
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button Output capability Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position Metric/English (ME) models have mm graduations on shell and thimble and display metric units at power up

Suppliers

Company
Product
Description
Supplier Links
Electronic Digital Micrometer 450-475mm Range - 733MEXFLZ-475 - Transcat, Inc.
Rochester, NY, USA
Electronic Digital Micrometer 450-475mm Range
733MEXFLZ-475
Electronic Digital Micrometer 450-475mm Range 733MEXFLZ-475
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button Output capability Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position Metric/English (ME) models have mm graduations on shell and thimble and display metric units at power up

Product Highlights

  • Balanced frame design for comfortable and accurate measuring
  • SPC Output
  • Large, easy-to-read, high-contrast LCD digital readout
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
  • Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer
  • Ring-type knurled lock nut for quick and sure locking
  • Micro-lapped carbide measuring faces
  • One 3-volt battery included for extended usage
  • Automatic OFF
  • Measurement HOLD button
  • Output capability
  • Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
  • PRESET button to install any reading at any position
  • Metric/English (ME) models have mm graduations on shell and thimble and display metric units at power up
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 733MEXFLZ-475
Product Name Electronic Digital Micrometer 450-475mm Range
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 326907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details