Starrett Bore Gage Set, 2-4" Range 67684

Description
Features Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5mm) diameter Extensions available up to 6" (150mm) for deep hole measuring Setting rings included Depth stop/collar also available for .080"-.250" (1-6mm) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions Specifications Range (in): 2 to 4" Graduations (in): .00025 Approximate Measuring Depth (in): 3-1/16 to 4" Number of Heads: 3 Number of Rings: 2
Description
Features Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5mm) diameter Extensions available up to 6" (150mm) for deep hole measuring Setting rings included Depth stop/collar also available for .080"-.250" (1-6mm) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions Specifications Range (in): 2 to 4" Graduations (in): .00025 Approximate Measuring Depth (in): 3-1/16 to 4" Number of Heads: 3 Number of Rings: 2

Suppliers

Company
Product
Description
Supplier Links
Bore Gage Set, 2-4
Rochester, NY, USA
Bore Gage Set, 2-4" Range
S78XTFZ
Bore Gage Set, 2-4" Range S78XTFZ
Features Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5mm) diameter Extensions available up to 6" (150mm) for deep hole measuring Setting rings included Depth stop/collar also available for .080"-.250" (1-6mm) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions Specifications Range (in): 2 to 4" Graduations (in): .00025 Approximate Measuring Depth (in): 3-1/16 to 4" Number of Heads: 3 Number of Rings: 2

Features

  • Wide measurement range without changing anvils
  • Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm)
  • Ratchet stop ensures consistent measurements
  • Self-centering contacts for true readings
  • Blind bore measuring capability above 1/2" (12.5mm) diameter
  • Extensions available up to 6" (150mm) for deep hole measuring
  • Setting rings included
  • Depth stop/collar also available for .080"-.250" (1-6mm) range
  • Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions Specifications
  • Range (in): 2 to 4"
  • Graduations (in): .00025
  • Approximate Measuring Depth (in): 3-1/16 to 4"
  • Number of Heads: 3
  • Number of Rings: 2
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S78XTFZ
Product Name Bore Gage Set, 2-4" Range
Measurement Scale / Units English
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Precision Slip Fit Inspection Balls - 29080 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Lockable Differential Micrometer, 13 mm Coarse, 0.2 mm Fine, 11 lb. - DM-13L - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Tube Sheet Holes Measurement System - RF013 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
View Details