Starrett Electronic Bore Gage .375-.750"Range 68171

Description
Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It features a large, easy-to-read digital display, and a mechanically-driven parallel anvil, establishing a more true alignment to the axis of the bore that provides consistent pressure, resulting in more accurate readings than models with spring-driven contacts. Speed and convenience are further enhanced by the repositionable AccuBore indicator, which may be swiveled and rotated for left, right hand or even vertical viewing. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. SET, Pistol Grip, .375 - .750" (10-20mm) Range window.
Description
Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It features a large, easy-to-read digital display, and a mechanically-driven parallel anvil, establishing a more true alignment to the axis of the bore that provides consistent pressure, resulting in more accurate readings than models with spring-driven contacts. Speed and convenience are further enhanced by the repositionable AccuBore indicator, which may be swiveled and rotated for left, right hand or even vertical viewing. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. SET, Pistol Grip, .375 - .750" (10-20mm) Range window.

Suppliers

Company
Product
Description
Supplier Links
Electronic Bore Gage .375-.750
Rochester, NY, USA
Electronic Bore Gage .375-.750"Range
S781XTDZ
Electronic Bore Gage .375-.750"Range S781XTDZ
Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It features a large, easy-to-read digital display, and a mechanically-driven parallel anvil, establishing a more true alignment to the axis of the bore that provides consistent pressure, resulting in more accurate readings than models with spring-driven contacts. Speed and convenience are further enhanced by the repositionable AccuBore indicator, which may be swiveled and rotated for left, right hand or even vertical viewing. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. SET, Pistol Grip, .375 - .750" (10-20mm) Range window.

Product Highlights

The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It features a large, easy-to-read digital display, and a mechanically-driven parallel anvil, establishing a more true alignment to the axis of the bore that provides consistent pressure, resulting in more accurate readings than models with spring-driven contacts. Speed and convenience are further enhanced by the repositionable AccuBore indicator, which may be swiveled and rotated for left, right hand or even vertical viewing. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. SET, Pistol Grip, .375 - .750" (10-20mm) Range window.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S781XTDZ
Product Name Electronic Bore Gage .375-.750"Range
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
Standard Measuring System - LabMaster® : Model LMS 200 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Block, Master, or Setting Gage; Gaging System or Station; Go / No-Go, Attribute, or Functional; Height Gage; Indicator / Comparator; Micrometer; Pin or Plug Gage
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details