Starrett Electronic Bore Gage 4.00-6.00"Range 67698

Description
Features Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display Enhanced wear life with carbide-faced contacts – available from 1/2" to 8" Convenient "Go/No Go" tolerance indicator lights True alignment with mechanically-driven parallel anvils Push button inch/metric conversion Preset and preset recall Hold, max/min and zeroing capabilities Blind bore measurement is standard from .50" (12.7mm) and above Output capability for Statistical Process Control (SPC) analysis Specifications Range (in): 4.00-6.00" Range (mm): 100-150mm Resolution (in): .00005" Resolution (mm): 0.001mm SPC Output: SPC Output Approximate Measuring Depth (in): 4" Approximate Measuring Depth (mm): 100mm Number of Heads: 2 Number of Rings: 1
Description
Features Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display Enhanced wear life with carbide-faced contacts – available from 1/2" to 8" Convenient "Go/No Go" tolerance indicator lights True alignment with mechanically-driven parallel anvils Push button inch/metric conversion Preset and preset recall Hold, max/min and zeroing capabilities Blind bore measurement is standard from .50" (12.7mm) and above Output capability for Statistical Process Control (SPC) analysis Specifications Range (in): 4.00-6.00" Range (mm): 100-150mm Resolution (in): .00005" Resolution (mm): 0.001mm SPC Output: SPC Output Approximate Measuring Depth (in): 4" Approximate Measuring Depth (mm): 100mm Number of Heads: 2 Number of Rings: 1

Suppliers

Company
Product
Description
Supplier Links
Electronic Bore Gage 4.00-6.00
Rochester, NY, USA
Electronic Bore Gage 4.00-6.00"Range
S781XTKZ
Electronic Bore Gage 4.00-6.00"Range S781XTKZ
Features Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display Enhanced wear life with carbide-faced contacts – available from 1/2" to 8" Convenient "Go/No Go" tolerance indicator lights True alignment with mechanically-driven parallel anvils Push button inch/metric conversion Preset and preset recall Hold, max/min and zeroing capabilities Blind bore measurement is standard from .50" (12.7mm) and above Output capability for Statistical Process Control (SPC) analysis Specifications Range (in): 4.00-6.00" Range (mm): 100-150mm Resolution (in): .00005" Resolution (mm): 0.001mm SPC Output: SPC Output Approximate Measuring Depth (in): 4" Approximate Measuring Depth (mm): 100mm Number of Heads: 2 Number of Rings: 1

Features

  • Single-hand operation with right- and left-hand viewing flexibility
  • Large, easy-to-read digital display
  • Enhanced wear life with carbide-faced contacts – available from 1/2" to 8"
  • Convenient "Go/No Go" tolerance indicator lights
  • True alignment with mechanically-driven parallel anvils
  • Push button inch/metric conversion
  • Preset and preset recall
  • Hold, max/min and zeroing capabilities
  • Blind bore measurement is standard from .50" (12.7mm) and above
  • Output capability for Statistical Process Control (SPC) analysis Specifications
  • Range (in): 4.00-6.00"
  • Range (mm): 100-150mm
  • Resolution (in): .00005"
  • Resolution (mm): 0.001mm
  • SPC Output: SPC Output
  • Approximate Measuring Depth (in): 4"
  • Approximate Measuring Depth (mm): 100mm
  • Number of Heads: 2
  • Number of Rings: 1
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S781XTKZ
Product Name Electronic Bore Gage 4.00-6.00"Range
Measurement Scale / Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Tapped Construction Balls - 29090 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Micrometer, 0.5 in. Travel, Unthreaded, For 9062 Series Stages - 9355 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Leaf Spring Hole ID Measurement Machine - RF096-30/75-120 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Depth Gage
Gaging Technology Optical; Non-contact
View Details