Mitutoyo Corporation 25-30mm Metric Bore Gage Digital, SBM-30CX 568-367

Description
Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any angle. GO/NO-GO judgment function. The ABSOLUTE linear encoder eliminates the fear of over-speed errors. With SPC data output. Setting rings for origin point setting are optional. Can measure deep holes by attaching an optional extension rod. Measurement can be taken closer to the bottom of a blind bore. Supplied in fitted wooden case. Contact point: Carbide or titanium coating* (*over 12mm/.5" models)
Description
Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any angle. GO/NO-GO judgment function. The ABSOLUTE linear encoder eliminates the fear of over-speed errors. With SPC data output. Setting rings for origin point setting are optional. Can measure deep holes by attaching an optional extension rod. Measurement can be taken closer to the bottom of a blind bore. Supplied in fitted wooden case. Contact point: Carbide or titanium coating* (*over 12mm/.5" models)

Suppliers

Company
Product
Description
Supplier Links
25-30mm Metric Bore Gage Digital, SBM-30CX - 568-367 - Transcat, Inc.
Rochester, NY, USA
25-30mm Metric Bore Gage Digital, SBM-30CX
568-367
25-30mm Metric Bore Gage Digital, SBM-30CX 568-367
Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any angle. GO/NO-GO judgment function. The ABSOLUTE linear encoder eliminates the fear of over-speed errors. With SPC data output. Setting rings for origin point setting are optional. Can measure deep holes by attaching an optional extension rod. Measurement can be taken closer to the bottom of a blind bore. Supplied in fitted wooden case. Contact point: Carbide or titanium coating* (*over 12mm/.5" models)

Product Highlights

  • TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole.
  • Large LCD digits of 8.5mm height for error-free reading.
  • 330-degree rotatable display unit for easy reading at any angle.
  • GO/NO-GO judgment function.
  • The ABSOLUTE linear encoder eliminates the fear of over-speed errors.
  • With SPC data output.
  • Setting rings for origin point setting are optional.
  • Can measure deep holes by attaching an optional extension rod.
  • Measurement can be taken closer to the bottom of a blind bore.
  • Supplied in fitted wooden case.
  • Contact point: Carbide or titanium coating* (*over 12mm/.5" models)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 568-367
Product Name 25-30mm Metric Bore Gage Digital, SBM-30CX
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Premium Short Shank Inspection Balls - 29069 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, Left Handed - SM-13LH - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Large objects inner surface inspection machine - RF096-440/1440-2000 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details