Mitutoyo Corporation Digital Depth Gage,0-300mm Range 571-253-10

Description
Product Highlights Coolant Proof Model ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery Base and measuring faces are hardened and micro-lapped Optional wider extension base are available With SPC data output Range 0-300mm Resolution 0.01mm Accuracy 0.03mm Mass 320g
Description
Product Highlights Coolant Proof Model ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery Base and measuring faces are hardened and micro-lapped Optional wider extension base are available With SPC data output Range 0-300mm Resolution 0.01mm Accuracy 0.03mm Mass 320g

Suppliers

Company
Product
Description
Supplier Links
Digital Depth Gage,0-300mm Range - 571-253-10 - Transcat, Inc.
Rochester, NY, USA
Digital Depth Gage,0-300mm Range
571-253-10
Digital Depth Gage,0-300mm Range 571-253-10
Product Highlights Coolant Proof Model ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery Base and measuring faces are hardened and micro-lapped Optional wider extension base are available With SPC data output Range 0-300mm Resolution 0.01mm Accuracy 0.03mm Mass 320g

Product Highlights

  • Coolant Proof Model
  • ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery
  • Base and measuring faces are hardened and micro-lapped
  • Optional wider extension base are available
  • With SPC data output
  • Range 0-300mm
  • Resolution 0.01mm
  • Accuracy 0.03mm
  • Mass 320g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 571-253-10
Product Name Digital Depth Gage,0-300mm Range
Gage / Instrument Type Depth Gage
Unlock Full Specs
to access all available technical data

Similar Products

Optical thickness gauge for heavy plate mills - thicknessCONTROL MTS 9201.LLT-60/1500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Laser line triangulation
View Details
Thickness measurement system - C12562-04 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometer, 0.5 in. Travel, Unthreaded, For 9062 Series Stages - 9355 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details