Starrett Inside Micrometer Set .120-.250" Range 68152

Description
Features Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5mm) diameter Extensions available up to 6" (150mm) for deep hole measuring Setting rings included Depth stop/collar also available for .080"-.250" (1-6mm) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions Specifications Range (in): .120-.250" Graduations (in): .0001" Approximate Measuring Depth (in): 15/32 to 3/4" Number of Heads: 3 Number of Rings: 2
Description
Features Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5mm) diameter Extensions available up to 6" (150mm) for deep hole measuring Setting rings included Depth stop/collar also available for .080"-.250" (1-6mm) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions Specifications Range (in): .120-.250" Graduations (in): .0001" Approximate Measuring Depth (in): 15/32 to 3/4" Number of Heads: 3 Number of Rings: 2

Suppliers

Company
Product
Description
Supplier Links
Inside Micrometer Set .120-.250
Rochester, NY, USA
Inside Micrometer Set .120-.250" Range
S78XTBZ
Inside Micrometer Set .120-.250" Range S78XTBZ
Features Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5mm) diameter Extensions available up to 6" (150mm) for deep hole measuring Setting rings included Depth stop/collar also available for .080"-.250" (1-6mm) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions Specifications Range (in): .120-.250" Graduations (in): .0001" Approximate Measuring Depth (in): 15/32 to 3/4" Number of Heads: 3 Number of Rings: 2

Features

  • Wide measurement range without changing anvils
  • Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm)
  • Ratchet stop ensures consistent measurements
  • Self-centering contacts for true readings
  • Blind bore measuring capability above 1/2" (12.5mm) diameter
  • Extensions available up to 6" (150mm) for deep hole measuring
  • Setting rings included
  • Depth stop/collar also available for .080"-.250" (1-6mm) range
  • Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions Specifications
  • Range (in): .120-.250"
  • Graduations (in): .0001"
  • Approximate Measuring Depth (in): 15/32 to 3/4"
  • Number of Heads: 3
  • Number of Rings: 2
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S78XTBZ
Product Name Inside Micrometer Set .120-.250" Range
Measurement Scale / Units English
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Premium Short Shank Inspection Balls - 29065 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Differential Micrometer Head, 13.0 mm Coarse, 0.2 mm Fine, 5 lb. Load - DM-13 - Newport MKS
Specs
Mounting / Loading Options M9.5X0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
2D Optical Micrometers - RF657.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details