Mitutoyo Corporation Offset Caliper 0-12" 573-704

Description
Product Highlights Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.) With depth bar With SPC data output Range 0-12in 0-300mm Accuracy .0015in Resolution .0005in 0.01mm Mass 350g Each Unit Includes Fitted Plastic Case
Description
Product Highlights Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.) With depth bar With SPC data output Range 0-12in 0-300mm Accuracy .0015in Resolution .0005in 0.01mm Mass 350g Each Unit Includes Fitted Plastic Case

Suppliers

Company
Product
Description
Supplier Links
Offset Caliper 0-12
Rochester, NY, USA
Offset Caliper 0-12"
573-704
Offset Caliper 0-12" 573-704
Product Highlights Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.) With depth bar With SPC data output Range 0-12in 0-300mm Accuracy .0015in Resolution .0005in 0.01mm Mass 350g Each Unit Includes Fitted Plastic Case

Product Highlights

  • Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.)
  • With depth bar
  • With SPC data output
  • Range 0-12in 0-300mm
  • Accuracy .0015in
  • Resolution .0005in 0.01mm
  • Mass 350g

Each Unit Includes

  • Fitted Plastic Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 573-704
Product Name Offset Caliper 0-12"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Optical thickness gauge for processing lines and service centers - thicknessCONTROL MTS 8201.LLT-400/1000 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Discrete laser line
View Details