Starrett Inside Micrometer .080-.120" 68125

Description
Product Highlights The Starrett 78XT Series Internal Micrometer features extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found in other gages. The rugged and accurate internal micrometer is available individually or in economical sets from .040-12" (1-300mm). .100-.120" Range, w/2 Point Contact.
Description
Product Highlights The Starrett 78XT Series Internal Micrometer features extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found in other gages. The rugged and accurate internal micrometer is available individually or in economical sets from .040-12" (1-300mm). .100-.120" Range, w/2 Point Contact.

Suppliers

Company
Product
Description
Supplier Links
Inside Micrometer .080-.120
Rochester, NY, USA
Inside Micrometer .080-.120"
78XTZ-120
Inside Micrometer .080-.120" 78XTZ-120
Product Highlights The Starrett 78XT Series Internal Micrometer features extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found in other gages. The rugged and accurate internal micrometer is available individually or in economical sets from .040-12" (1-300mm). .100-.120" Range, w/2 Point Contact.

Product Highlights

The Starrett 78XT Series Internal Micrometer features extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found in other gages. The rugged and accurate internal micrometer is available individually or in economical sets from .040-12" (1-300mm). .100-.120" Range, w/2 Point Contact.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 78XTZ-120
Product Name Inside Micrometer .080-.120"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Depth Gauges - 2741082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Depth Gage
Range 5.28 inch (134 mm)
Minimum Graduation / Resolution 0.0394 inch (1 mm)
View Details
Thickness measurement system - C12562-04 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Optical thickness gauge for processing lines and service centers - thicknessCONTROL MTS 8202.LLT-400/500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Discrete laser line
View Details
Wheel Center Bore ID Measuring Gauge - RF096-50/70-200-Clb - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details