TENTECH Corporation 10A Digital Micrometer-1mA-10A, 1 res. - Printer, Remote MPK-256

Description
Product Highlights Microprocessor controlled Alphanumerical display Direct reading (up to 4½ digits) Resolution: 1 μΩ Resistance reading: up to 2000 Ω 0.1 % basic accuracy U/I (4-wires) measurement USB Data output Rechargeable battery Remote control through an Android™ app The MPK-256 digital very low resistance ohmmeter is a portable, microprocessor-contr olled instrument used to accurately measure resistances of switches and circuit breaker contacts, transformer and motor windings, wire and cable samples, joints in busbars, etc., using test currents from 1mA up to 10 A. It uses the Kelvin-type, four-terminals measurement principle, thus eliminating errors caused by lead and contact resistances. Resistance readings are shown in the alphanumeric display with up to a 4½ digit-resolution. It allows to measure resistances of up to 2,000 Ω, with a resolution down to 1 µΩ. Measurements accuracy is guaranteed by the state-of-the-art system for signal amplification, offset-free and with long-term stability.The equipment has a USB interface that allows to download the measured values to a computer for their later analysis. The open circuit output voltage is of up to 10 V, depending on the selected test current, reducing the stabilization time for the test current when highly inductive elements are measured. The measurement circuit has an effective protection against voltage peaks originated by those inductances. Operation is very simple: Just connect the leads, switch-on the equipment, select the test current and press the start button. After a few seconds (depending on inductance of the element), direct reading appears on the display with the measure unit indication (Ω, mΩ or µΩ). If it is necessary, the display will show messages to help the operator (Low battery, Over range, etc). The equipment is housed in a rugged plastic case with a hinged lid and carrying handle. It is a portable, strong, impact resistant and lightweight equipment, suitable to be used in field, under severe weather conditions. It supplies very reliable and accurate measurements both in laboratory and out in the field.
Description
Product Highlights Microprocessor controlled Alphanumerical display Direct reading (up to 4½ digits) Resolution: 1 μΩ Resistance reading: up to 2000 Ω 0.1 % basic accuracy U/I (4-wires) measurement USB Data output Rechargeable battery Remote control through an Android™ app The MPK-256 digital very low resistance ohmmeter is a portable, microprocessor-contr olled instrument used to accurately measure resistances of switches and circuit breaker contacts, transformer and motor windings, wire and cable samples, joints in busbars, etc., using test currents from 1mA up to 10 A. It uses the Kelvin-type, four-terminals measurement principle, thus eliminating errors caused by lead and contact resistances. Resistance readings are shown in the alphanumeric display with up to a 4½ digit-resolution. It allows to measure resistances of up to 2,000 Ω, with a resolution down to 1 µΩ. Measurements accuracy is guaranteed by the state-of-the-art system for signal amplification, offset-free and with long-term stability.The equipment has a USB interface that allows to download the measured values to a computer for their later analysis. The open circuit output voltage is of up to 10 V, depending on the selected test current, reducing the stabilization time for the test current when highly inductive elements are measured. The measurement circuit has an effective protection against voltage peaks originated by those inductances. Operation is very simple: Just connect the leads, switch-on the equipment, select the test current and press the start button. After a few seconds (depending on inductance of the element), direct reading appears on the display with the measure unit indication (Ω, mΩ or µΩ). If it is necessary, the display will show messages to help the operator (Low battery, Over range, etc). The equipment is housed in a rugged plastic case with a hinged lid and carrying handle. It is a portable, strong, impact resistant and lightweight equipment, suitable to be used in field, under severe weather conditions. It supplies very reliable and accurate measurements both in laboratory and out in the field.

Suppliers

Company
Product
Description
Supplier Links
10A Digital Micrometer-1mA-10A, 1 res. - Printer, Remote - MPK-256 - Transcat, Inc.
Rochester, NY, USA
10A Digital Micrometer-1mA-10A, 1 res. - Printer, Remote
MPK-256
10A Digital Micrometer-1mA-10A, 1 res. - Printer, Remote MPK-256
Product Highlights Microprocessor controlled Alphanumerical display Direct reading (up to 4½ digits) Resolution: 1 μΩ Resistance reading: up to 2000 Ω 0.1 % basic accuracy U/I (4-wires) measurement USB Data output Rechargeable battery Remote control through an Android™ app The MPK-256 digital very low resistance ohmmeter is a portable, microprocessor-contr olled instrument used to accurately measure resistances of switches and circuit breaker contacts, transformer and motor windings, wire and cable samples, joints in busbars, etc., using test currents from 1mA up to 10 A. It uses the Kelvin-type, four-terminals measurement principle, thus eliminating errors caused by lead and contact resistances. Resistance readings are shown in the alphanumeric display with up to a 4½ digit-resolution. It allows to measure resistances of up to 2,000 Ω, with a resolution down to 1 µΩ. Measurements accuracy is guaranteed by the state-of-the-art system for signal amplification, offset-free and with long-term stability.The equipment has a USB interface that allows to download the measured values to a computer for their later analysis. The open circuit output voltage is of up to 10 V, depending on the selected test current, reducing the stabilization time for the test current when highly inductive elements are measured. The measurement circuit has an effective protection against voltage peaks originated by those inductances. Operation is very simple: Just connect the leads, switch-on the equipment, select the test current and press the start button. After a few seconds (depending on inductance of the element), direct reading appears on the display with the measure unit indication (Ω, mΩ or µΩ). If it is necessary, the display will show messages to help the operator (Low battery, Over range, etc). The equipment is housed in a rugged plastic case with a hinged lid and carrying handle. It is a portable, strong, impact resistant and lightweight equipment, suitable to be used in field, under severe weather conditions. It supplies very reliable and accurate measurements both in laboratory and out in the field.

Product Highlights

  • Microprocessor controlled
  • Alphanumerical display
  • Direct reading (up to 4½ digits)
  • Resolution: 1 μΩ
  • Resistance reading: up to 2000 Ω
  • 0.1 % basic accuracy
  • U/I (4-wires) measurement
  • USB Data output
  • Rechargeable battery
  • Remote control through an Android™ app

The MPK-256 digital very low resistance ohmmeter is a portable, microprocessor-controlled instrument used to accurately measure resistances of switches and circuit breaker contacts, transformer and motor windings, wire and cable samples, joints in busbars, etc., using test currents from 1mA up to 10 A.
It uses the Kelvin-type, four-terminals measurement principle, thus eliminating errors caused by lead and contact resistances.
Resistance readings are shown in the alphanumeric display with up to a 4½ digit-resolution. It allows to measure resistances of up to 2,000 Ω, with a resolution down to 1 µΩ.
Measurements accuracy is guaranteed by the state-of-the-art system for signal amplification, offset-free and with long-term stability.The equipment has a USB interface that allows to download the measured values to a computer for their later analysis.
The open circuit output voltage is of up to 10 V, depending on the selected test current, reducing the stabilization time for the test current when highly inductive elements are measured.
The measurement circuit has an effective protection against voltage peaks originated by those inductances.
Operation is very simple: Just connect the leads, switch-on the equipment, select the test current and press the start button. After a few seconds (depending on inductance of the element), direct reading appears on the display with the measure unit indication (Ω, mΩ or µΩ). If it is necessary, the display will show messages to help the operator (Low battery, Over range, etc).
The equipment is housed in a rugged plastic case with a hinged lid and carrying handle. It is a portable, strong, impact resistant and lightweight equipment, suitable to be used in field, under severe weather conditions. It supplies very reliable and accurate measurements both in laboratory and out in the field.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number MPK-256
Product Name 10A Digital Micrometer-1mA-10A, 1 res. - Printer, Remote
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Micrometer Head, Standard Resolution, 4 mm Travel, 23 lb. Load - BM17.04N - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Multisensor Inner Diameter Measurement System - RF040-95/195-160/300 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details