Mitutoyo Corporation Digital Caliper w/Offset Jaw 0-300mm Range 573-604

Description
Product Highlights Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.) With depth bar. With SPC data output. (series 573) Supplied in fitted plastic case. Range 0-300mm Accuracy 0.03mm Resolution 0.01mm
Description
Product Highlights Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.) With depth bar. With SPC data output. (series 573) Supplied in fitted plastic case. Range 0-300mm Accuracy 0.03mm Resolution 0.01mm

Suppliers

Company
Product
Description
Supplier Links
Digital Caliper w/Offset Jaw 0-300mm Range - 573-604 - Transcat, Inc.
Rochester, NY, USA
Digital Caliper w/Offset Jaw 0-300mm Range
573-604
Digital Caliper w/Offset Jaw 0-300mm Range 573-604
Product Highlights Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.) With depth bar. With SPC data output. (series 573) Supplied in fitted plastic case. Range 0-300mm Accuracy 0.03mm Resolution 0.01mm

Product Highlights

  • Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.)
  • With depth bar.
  • With SPC data output. (series 573)
  • Supplied in fitted plastic case.
  • Range 0-300mm
  • Accuracy 0.03mm
  • Resolution 0.01mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 573-604
Product Name Digital Caliper w/Offset Jaw 0-300mm Range
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
High-performance tabletop laser micrometer to check off-line the rectangular wires - SUPER WIRELAB X40 - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Calipers - 391026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 0.0039 inch (0.1000 mm)
View Details