Starrett 2-6" Micrometer Set 56678

Description
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 2 - 6" Graduations (in): .001" Measuring Rods (qty): 4 Micrometers, 1" Range: 2 -3", 3-4", 4-5", 5-6 " Case Type: Padded Case Accuracy (in): +/-.0001" per inch of range
Description
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 2 - 6" Graduations (in): .001" Measuring Rods (qty): 4 Micrometers, 1" Range: 2 -3", 3-4", 4-5", 5-6 " Case Type: Padded Case Accuracy (in): +/-.0001" per inch of range

Suppliers

Company
Product
Description
Supplier Links
2-6
Rochester, NY, USA
2-6" Micrometer Set
S824AZ
2-6" Micrometer Set S824AZ
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 2 - 6" Graduations (in): .001" Measuring Rods (qty): 4 Micrometers, 1" Range: 2 -3", 3-4", 4-5", 5-6 " Case Type: Padded Case Accuracy (in): +/-.0001" per inch of range

Features

  • Adjustable contacts on thimble end
  • Adjustable sleeve
  • Insulating handles
  • Lock nuts Specifications
  • Micrometer Type: Fixed Range Inside Micrometers Set
  • Range (in): 2 - 6"
  • Graduations (in): .001"
  • Measuring Rods (qty): 4 Micrometers, 1" Range: 2 -3", 3-4", 4-5", 5-6 "
  • Case Type: Padded Case
  • Accuracy (in): +/-.0001" per inch of range
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S824AZ
Product Name 2-6" Micrometer Set
Measurement Scale / Units English
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Plug Gauges & Ring Gauges - 1770532 - RS Components, Ltd.
Specs
Measurement Scale / Units Metric
View Details
Flatness Measurement, Standard Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 1.02 to 2.05 inch (26 to 52 mm)
View Details
Vernier Micrometer Head, 50 mm Travel, 23 lb. Load Capacity, 50.8 TPI, Vacuum - SM-50V6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details