Mitutoyo Corporation Bore Gage,40-50mm Range 568-369

Description
Product Highlights SBM-50C Range 40-50mm Accuracy 6µm Mass 610g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any angle. GO/NO-GO judgment function. The ABSOLUTE linear encoder eliminates the fear of over-speed errors. With SPC data output. Setting rings for origin point setting are optional. Can measure deep holes by attaching an optional extension rod. Measurement can be taken closer to the bottom of a blind bore. Supplied in fitted wooden case.
Description
Product Highlights SBM-50C Range 40-50mm Accuracy 6µm Mass 610g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any angle. GO/NO-GO judgment function. The ABSOLUTE linear encoder eliminates the fear of over-speed errors. With SPC data output. Setting rings for origin point setting are optional. Can measure deep holes by attaching an optional extension rod. Measurement can be taken closer to the bottom of a blind bore. Supplied in fitted wooden case.

Suppliers

Company
Product
Description
Supplier Links
Bore Gage,40-50mm Range - 568-369 - Transcat, Inc.
Rochester, NY, USA
Bore Gage,40-50mm Range
568-369
Bore Gage,40-50mm Range 568-369
Product Highlights SBM-50C Range 40-50mm Accuracy 6µm Mass 610g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any angle. GO/NO-GO judgment function. The ABSOLUTE linear encoder eliminates the fear of over-speed errors. With SPC data output. Setting rings for origin point setting are optional. Can measure deep holes by attaching an optional extension rod. Measurement can be taken closer to the bottom of a blind bore. Supplied in fitted wooden case.

Product Highlights

  • SBM-50C
  • Range 40-50mm
  • Accuracy 6µm
  • Mass 610g
  • TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole.
  • Large LCD digits of 8.5mm height for error-free reading.
  • 330-degree rotatable display unit for easy reading at any angle.
  • GO/NO-GO judgment function.
  • The ABSOLUTE linear encoder eliminates the fear of over-speed errors.
  • With SPC data output.
  • Setting rings for origin point setting are optional.
  • Can measure deep holes by attaching an optional extension rod.
  • Measurement can be taken closer to the bottom of a blind bore.
  • Supplied in fitted wooden case.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 568-369
Product Name Bore Gage,40-50mm Range
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Depth Gauges - 1465505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Depth Gage
Range 5.91 inch (150 mm)
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Optical thickness gauge for processing lines and service centers - thicknessCONTROL MTS 8202.LLT-400/250 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Discrete laser line
View Details
2D Optical Micrometers - RF656.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details