Mitutoyo Corporation 6.0"Square Gage Block,Steel ASME 00 614206-521

Description
Product Highlights Grade 00 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel provides high hardness and wear-resistance Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig Nominal length (in inches) indicated with laser-etched, black characters Identification number etched in block for traceability
Description
Product Highlights Grade 00 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel provides high hardness and wear-resistance Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig Nominal length (in inches) indicated with laser-etched, black characters Identification number etched in block for traceability

Suppliers

Company
Product
Description
Supplier Links
6.0
Rochester, NY, USA
6.0"Square Gage Block,Steel ASME 00
614206-521
6.0"Square Gage Block,Steel ASME 00 614206-521
Product Highlights Grade 00 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel provides high hardness and wear-resistance Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig Nominal length (in inches) indicated with laser-etched, black characters Identification number etched in block for traceability

Product Highlights

  • Grade 00 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish
  • High-carbon, high-chrome steel provides high hardness and wear-resistance
  • Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig
  • Nominal length (in inches) indicated with laser-etched, black characters
  • Identification number etched in block for traceability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 614206-521
Product Name 6.0"Square Gage Block,Steel ASME 00
Gage / Instrument Type Gage Block, Master, or Setting Gage
Unlock Full Specs
to access all available technical data

Similar Products

Micrometer, 1.0 in. Travel, Unthreaded, For 9063 Series Stages - 9356 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
GapGun Sensor Heads - T15 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Flexible contactless measurement for automotive glass - MAESTRO - Marposs Corp
Specs
Attribute Measurement Capability Thickness Gage
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details