MITUTOYO CORPORATION
613617-516 -- RECTANGULAR CERAMIC GAGE BLOCK 7.0MM,ASME K,CAL.CERT.
Mitutoyo Corporation
Rectangular Ceramic Gage Block 7.0mm,ASME K,Cal.Cert.
613617-516
Description
Product Highlights
Size 7 mm
Material Cera
Grade K
Description
Product Highlights
Size 7 mm
Material Cera
Grade K
Suppliers
Rectangular Ceramic Gage Block 7.0mm,ASME K,Cal.Cert.
613617-516
Product Highlights
Size 7 mm
Material Cera
Grade K
Product Highlights
- Size 7 mm
- Material Cera
- Grade K
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
613617-516 |
|
Product Name
|
Rectangular Ceramic Gage Block 7.0mm,ASME K,Cal.Cert. |
|
Gage / Instrument Type
|
Gage Block, Master, or Setting Gage
|
Unlock Full Specs
to access all available technical data
Similar Products
Measurement Scale / Units
Metric
Gage / Instrument Type
Indicator / Comparator
View Details
Mounting / Loading Options
3/8-40
Measurement Scale / Units
Metric
Gage / Instrument Type
Micrometer
View Details
Measurement Scale / Units
Metric
Gage / Instrument Type
Laser micrometer; Bore Gage
Gaging Technology
Optical; Non-contact
View Details