Product Highlights
TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole.
Large LCD digits of 8.5mm height for error-free reading.
330-degree rotatable display unit for easy reading at any angle.
GO/NO-GO judgment function.
The ABSOLUTE linear encoder eliminates the fear of over-speed errors.
With SPC data output.
Setting rings for origin point setting are optional.
Can measure deep holes by attaching an optional extension rod.
Measurement can be taken closer to the bottom of a blind bore.
Supplied in fitted wooden case.
Range 112-125mm
Head Assembly Order No. 04AZA942
Accuracy 6µm
Mass 910g
Transcat, Inc.
Done
Description
Product Highlights
TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole.
Large LCD digits of 8.5mm height for error-free reading.
330-degree rotatable display unit for easy reading at any angle.
GO/NO-GO judgment function.
The ABSOLUTE linear encoder eliminates the fear of over-speed errors.
With SPC data output.
Setting rings for origin point setting are optional.
Can measure deep holes by attaching an optional extension rod.
Measurement can be taken closer to the bottom of a blind bore.
Supplied in fitted wooden case.
Range 112-125mm
Head Assembly Order No. 04AZA942
Accuracy 6µm
Mass 910g
Product Highlights
TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole.
Large LCD digits of 8.5mm height for error-free reading.
330-degree rotatable display unit for easy reading at any angle.
GO/NO-GO judgment function.
The ABSOLUTE linear encoder eliminates the fear of over-speed errors.
With SPC data output.
Setting rings for origin point setting are optional.
Can measure deep holes by attaching an optional extension rod.
Measurement can be taken closer to the bottom of a blind bore.
Supplied in fitted wooden case.
Range 112-125mm
Head Assembly Order No. 04AZA942
Accuracy 6µm
Mass 910g
Product Highlights
TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole.
Large LCD digits of 8.5mm height for error-free reading.
330-degree rotatable display unit for easy reading at any angle.
GO/NO-GO judgment function.
The ABSOLUTE linear encoder eliminates the fear of over-speed errors.
With SPC data output.
Setting rings for origin point setting are optional.
Can measure deep holes by attaching an optional extension rod.
Measurement can be taken closer to the bottom of a blind bore.