Starrett Electronic Bore Gage 3/4-4" Range 68707

Description
Product Highlights Pistol Grip Gage Only With Indicator Does Not Include Measuring Heads or Rings Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display with integrated LEDs tolerances True alignment with mechanically-driven parallel anvils Push button inch/metric conversion Preset and preset recall Hold, max/min and zeroing capabilities Blind bore measurement is standard from .50" (12.7mm) and above Output capability for Statistical Process Control (SPC) analysis
Description
Product Highlights Pistol Grip Gage Only With Indicator Does Not Include Measuring Heads or Rings Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display with integrated LEDs tolerances True alignment with mechanically-driven parallel anvils Push button inch/metric conversion Preset and preset recall Hold, max/min and zeroing capabilities Blind bore measurement is standard from .50" (12.7mm) and above Output capability for Statistical Process Control (SPC) analysis

Suppliers

Company
Product
Description
Supplier Links
Electronic Bore Gage 3/4-4
Rochester, NY, USA
Electronic Bore Gage 3/4-4" Range
781XTP-4
Electronic Bore Gage 3/4-4" Range 781XTP-4
Product Highlights Pistol Grip Gage Only With Indicator Does Not Include Measuring Heads or Rings Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display with integrated LEDs tolerances True alignment with mechanically-driven parallel anvils Push button inch/metric conversion Preset and preset recall Hold, max/min and zeroing capabilities Blind bore measurement is standard from .50" (12.7mm) and above Output capability for Statistical Process Control (SPC) analysis

Product Highlights

  • Pistol Grip Gage Only With Indicator
  • Does Not Include Measuring Heads or Rings
  • Single-hand operation with right- and left-hand viewing flexibility
  • Large, easy-to-read digital display with integrated LEDs tolerances
  • True alignment with mechanically-driven parallel anvils
  • Push button inch/metric conversion
  • Preset and preset recall
  • Hold, max/min and zeroing capabilities
  • Blind bore measurement is standard from .50" (12.7mm) and above
  • Output capability for Statistical Process Control (SPC) analysis
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 781XTP-4
Product Name Electronic Bore Gage 3/4-4" Range
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 375 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details