Starrett Micrometer-Outside,0-1"w/SLC 66916

Description
Product Highlights 0-1" Range, .0001" Grad, Carbide Faces, Friction Thimble, Lock Nut, Standard Letter of Certification Starrett satin chrome finish"no glare"resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Ring-type knurled lock nut for quick and sure locking Gracefully designed tapered frame for use in narrow slots and tight places Quick-reading figures " every thousandth numbered on inch tools Convenient decimal equivalents on inch tools Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece spindle (the heart of our accuracy) Micro-lapped measuring faces Quick and easy adjustment Each Unit Includes Micrometer Fitted Case Letter of Certification
Datasheet
Description
Product Highlights 0-1" Range, .0001" Grad, Carbide Faces, Friction Thimble, Lock Nut, Standard Letter of Certification Starrett satin chrome finish"no glare"resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Ring-type knurled lock nut for quick and sure locking Gracefully designed tapered frame for use in narrow slots and tight places Quick-reading figures " every thousandth numbered on inch tools Convenient decimal equivalents on inch tools Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece spindle (the heart of our accuracy) Micro-lapped measuring faces Quick and easy adjustment Each Unit Includes Micrometer Fitted Case Letter of Certification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micrometer-Outside,0-1
Rochester, NY, USA
Micrometer-Outside,0-1"w/SLC
T230XFL W/SLC
Micrometer-Outside,0-1"w/SLC T230XFL W/SLC
Product Highlights 0-1" Range, .0001" Grad, Carbide Faces, Friction Thimble, Lock Nut, Standard Letter of Certification Starrett satin chrome finish"no glare"resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Ring-type knurled lock nut for quick and sure locking Gracefully designed tapered frame for use in narrow slots and tight places Quick-reading figures " every thousandth numbered on inch tools Convenient decimal equivalents on inch tools Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece spindle (the heart of our accuracy) Micro-lapped measuring faces Quick and easy adjustment Each Unit Includes Micrometer Fitted Case Letter of Certification

Product Highlights

  • 0-1" Range, .0001" Grad, Carbide Faces, Friction Thimble, Lock Nut, Standard Letter of Certification
  • Starrett satin chrome finish"no glare"resists rust
  • Advanced sleeve design with staggered lines and distinct figures for precise and easy readability
  • Ring-type knurled lock nut for quick and sure locking
  • Gracefully designed tapered frame for use in narrow slots and tight places
  • Quick-reading figures " every thousandth numbered on inch tools
  • Convenient decimal equivalents on inch tools
  • Rigid one-piece frame of drop forged steel
  • Extremely hard and stable one-piece spindle (the heart of our accuracy)
  • Micro-lapped measuring faces
  • Quick and easy adjustment

Each Unit Includes

  • Micrometer
  • Fitted Case
  • Letter of Certification
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number T230XFL W/SLC
Product Name Micrometer-Outside,0-1"w/SLC
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
External Supermicrometer - SuperMicrometer™ : Model B 250 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details