Mitutoyo Corporation 0-200mm Digital Depth Gage 571-202-30

Description
Product Highlights ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery. Base and measuring faces are hardened and micro-lapped. Optional wider extension base are available. (up to 450mm range models) With SPC data output Range 0-200mm Resolution 0.01mm Accuracy 0.02mm Mass 212g
Description
Product Highlights ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery. Base and measuring faces are hardened and micro-lapped. Optional wider extension base are available. (up to 450mm range models) With SPC data output Range 0-200mm Resolution 0.01mm Accuracy 0.02mm Mass 212g

Suppliers

Company
Product
Description
Supplier Links
0-200mm Digital Depth Gage - 571-202-30 - Transcat, Inc.
Rochester, NY, USA
0-200mm Digital Depth Gage
571-202-30
0-200mm Digital Depth Gage 571-202-30
Product Highlights ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery. Base and measuring faces are hardened and micro-lapped. Optional wider extension base are available. (up to 450mm range models) With SPC data output Range 0-200mm Resolution 0.01mm Accuracy 0.02mm Mass 212g

Product Highlights

  • ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery.
  • Base and measuring faces are hardened and micro-lapped.
  • Optional wider extension base are available. (up to 450mm range models)
  • With SPC data output
  • Range 0-200mm
  • Resolution 0.01mm
  • Accuracy 0.02mm
  • Mass 212g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 571-202-30
Product Name 0-200mm Digital Depth Gage
Gage / Instrument Type Depth Gage
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details