Starrett Electronic Internal Micrometer 1 to 1-3/8"Range,Bluetooth 770BXTZ-138

Description
Product Highlights Wide measurement range without changing anvils  Carbide measuring faces on sizes above 1/2" (12.5mm) diameter  Extensions available for deep holes  Precision ratchet stop provides correct contact pressure for accurate readings  Each micrometer bore gage with head comes with a wooden case, complete with setting ring, contacts, adjusting wrench, spare battery, and instructions  IP65 level of protection against coolant, water, dirt and dust  Large high-contrast LCD digital readout is easy to read and reduces error  RS232 output  Includes instant inch/millimeter conversion and preset + and - functions  Proximity output with optional built-in Bluetooth  Bi-directional communication Range (in): 1 to 1-3/8"  Range (mm): 25-35mm  Resolution (in): .00005"  Resolution (mm): 0.001mm  SPC Output: SPC Output  Approximate Measuring Depth (in): 2-5/8"  Approximate Measuring Depth (mm): 66mm  Accuracy (in): .00015"  Accuracy (mm): .004mm
Description
Product Highlights Wide measurement range without changing anvils  Carbide measuring faces on sizes above 1/2" (12.5mm) diameter  Extensions available for deep holes  Precision ratchet stop provides correct contact pressure for accurate readings  Each micrometer bore gage with head comes with a wooden case, complete with setting ring, contacts, adjusting wrench, spare battery, and instructions  IP65 level of protection against coolant, water, dirt and dust  Large high-contrast LCD digital readout is easy to read and reduces error  RS232 output  Includes instant inch/millimeter conversion and preset + and - functions  Proximity output with optional built-in Bluetooth  Bi-directional communication Range (in): 1 to 1-3/8"  Range (mm): 25-35mm  Resolution (in): .00005"  Resolution (mm): 0.001mm  SPC Output: SPC Output  Approximate Measuring Depth (in): 2-5/8"  Approximate Measuring Depth (mm): 66mm  Accuracy (in): .00015"  Accuracy (mm): .004mm

Suppliers

Company
Product
Description
Supplier Links
Electronic Internal Micrometer 1 to 1-3/8
Rochester, NY, USA
Electronic Internal Micrometer 1 to 1-3/8"Range,Bluetooth
770BXTZ-138
Electronic Internal Micrometer 1 to 1-3/8"Range,Bluetooth 770BXTZ-138
Product Highlights Wide measurement range without changing anvils  Carbide measuring faces on sizes above 1/2" (12.5mm) diameter  Extensions available for deep holes  Precision ratchet stop provides correct contact pressure for accurate readings  Each micrometer bore gage with head comes with a wooden case, complete with setting ring, contacts, adjusting wrench, spare battery, and instructions  IP65 level of protection against coolant, water, dirt and dust  Large high-contrast LCD digital readout is easy to read and reduces error  RS232 output  Includes instant inch/millimeter conversion and preset + and - functions  Proximity output with optional built-in Bluetooth  Bi-directional communication Range (in): 1 to 1-3/8"  Range (mm): 25-35mm  Resolution (in): .00005"  Resolution (mm): 0.001mm  SPC Output: SPC Output  Approximate Measuring Depth (in): 2-5/8"  Approximate Measuring Depth (mm): 66mm  Accuracy (in): .00015"  Accuracy (mm): .004mm

Product Highlights

  • Wide measurement range without changing anvils 
  • Carbide measuring faces on sizes above 1/2" (12.5mm) diameter 
  • Extensions available for deep holes 
  • Precision ratchet stop provides correct contact pressure for accurate readings 
  • Each micrometer bore gage with head comes with a wooden case, complete with setting ring, contacts, adjusting wrench, spare battery, and instructions 
  • IP65 level of protection against coolant, water, dirt and dust 
  • Large high-contrast LCD digital readout is easy to read and reduces error 
  • RS232 output 
  • Includes instant inch/millimeter conversion and preset + and - functions 
  • Proximity output with optional built-in Bluetooth 
  • Bi-directional communication
  • Range (in): 1 to 1-3/8" 
  • Range (mm): 25-35mm 
  • Resolution (in): .00005" 
  • Resolution (mm): 0.001mm 
  • SPC Output: SPC Output 
  • Approximate Measuring Depth (in): 2-5/8" 
  • Approximate Measuring Depth (mm): 66mm 
  • Accuracy (in): .00015" 
  • Accuracy (mm): .004mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 770BXTZ-138
Product Name Electronic Internal Micrometer 1 to 1-3/8"Range,Bluetooth
Measurement Scale / Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
The Laser Micrometer to Check Full Carbide Tools and Blanks - SUPER-MECLAB TOOLS - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details