Mitutoyo Corporation Offset Centerline Caliper 4-12" 573-708

Description
Product Highlights Range .4-12in 10-300mm Accuracy .0015in Resolution .0005in 0.01mm Mass 320g Specially designed for center to center distance measurements on the same and offset planes Can also measure from edge to center Hole diameter should be in the range of 1.5mm-10mm (.06"-.4") With SPC data output Supplied in fitted plastic case
Description
Product Highlights Range .4-12in 10-300mm Accuracy .0015in Resolution .0005in 0.01mm Mass 320g Specially designed for center to center distance measurements on the same and offset planes Can also measure from edge to center Hole diameter should be in the range of 1.5mm-10mm (.06"-.4") With SPC data output Supplied in fitted plastic case

Suppliers

Company
Product
Description
Supplier Links
Offset Centerline Caliper 4-12
Rochester, NY, USA
Offset Centerline Caliper 4-12"
573-708
Offset Centerline Caliper 4-12" 573-708
Product Highlights Range .4-12in 10-300mm Accuracy .0015in Resolution .0005in 0.01mm Mass 320g Specially designed for center to center distance measurements on the same and offset planes Can also measure from edge to center Hole diameter should be in the range of 1.5mm-10mm (.06"-.4") With SPC data output Supplied in fitted plastic case

Product Highlights

  • Range .4-12in 10-300mm
  • Accuracy .0015in
  • Resolution .0005in 0.01mm
  • Mass 320g
  • Specially designed for center to center distance measurements on the same and offset planes
  • Can also measure from edge to center
  • Hole diameter should be in the range of 1.5mm-10mm (.06"-.4")
  • With SPC data output
  • Supplied in fitted plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 573-708
Product Name Offset Centerline Caliper 4-12"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

One Piece Inspection Balls with Shoulder - 29043 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Optical thickness gauge for processing lines and service centers - thicknessCONTROL MTS 8201.LLT-400/2000 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Discrete laser line
View Details