Starrett Inside Micrometer 1 - 1-3/8" 67674

Description
Product Highlights The Starrett 78XT Series Internal Micrometer features extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found in other gages. The rugged and accurate internal micrometer is available individually or in economical sets from .040-12" (1-300mm). 1-1 3/8" Range, w/3 Point Carbide Contact.
Description
Product Highlights The Starrett 78XT Series Internal Micrometer features extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found in other gages. The rugged and accurate internal micrometer is available individually or in economical sets from .040-12" (1-300mm). 1-1 3/8" Range, w/3 Point Carbide Contact.

Suppliers

Company
Product
Description
Supplier Links
Inside Micrometer 1 - 1-3/8
Rochester, NY, USA
Inside Micrometer 1 - 1-3/8"
78XTZ-138
Inside Micrometer 1 - 1-3/8" 78XTZ-138
Product Highlights The Starrett 78XT Series Internal Micrometer features extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found in other gages. The rugged and accurate internal micrometer is available individually or in economical sets from .040-12" (1-300mm). 1-1 3/8" Range, w/3 Point Carbide Contact.

Product Highlights

The Starrett 78XT Series Internal Micrometer features extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found in other gages. The rugged and accurate internal micrometer is available individually or in economical sets from .040-12" (1-300mm). 1-1 3/8" Range, w/3 Point Carbide Contact.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 78XTZ-138
Product Name Inside Micrometer 1 - 1-3/8"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Standard Tooling Balls - 29035 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Depth Gauges - 327034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Depth Gage
Range 5.91 inch (150 mm)
Minimum Graduation / Resolution 0.0197 inch (0.5000 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details