Starrett 50-75mm, Digital Micrometer 66127

Description
Product Highlights Balanced frame and thimble design ensure easy handling and better readability Output capability for data transmission Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Conventional inch or millimeter graduations standard Quick and easy adjustment Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Rigid steel frame ribbed for strength and stability Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer One 3-volt battery included for extended usage Measurement HOLD button Automatic OFF RS232 data output port Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position Ability to install minimum and maximum limits Speeder for quicker adjustment on all sizes "ME" model turns on in millimeter mode after battery installation
Description
Product Highlights Balanced frame and thimble design ensure easy handling and better readability Output capability for data transmission Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Conventional inch or millimeter graduations standard Quick and easy adjustment Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Rigid steel frame ribbed for strength and stability Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer One 3-volt battery included for extended usage Measurement HOLD button Automatic OFF RS232 data output port Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position Ability to install minimum and maximum limits Speeder for quicker adjustment on all sizes "ME" model turns on in millimeter mode after battery installation

Suppliers

Company
Product
Description
Supplier Links
50-75mm, Digital Micrometer - 786MEP-75 - Transcat, Inc.
Rochester, NY, USA
50-75mm, Digital Micrometer
786MEP-75
50-75mm, Digital Micrometer 786MEP-75
Product Highlights Balanced frame and thimble design ensure easy handling and better readability Output capability for data transmission Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Conventional inch or millimeter graduations standard Quick and easy adjustment Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Rigid steel frame ribbed for strength and stability Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer One 3-volt battery included for extended usage Measurement HOLD button Automatic OFF RS232 data output port Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position Ability to install minimum and maximum limits Speeder for quicker adjustment on all sizes "ME" model turns on in millimeter mode after battery installation

Product Highlights

  • Balanced frame and thimble design ensure easy handling and better readability
  • Output capability for data transmission
  • Advanced sleeve design with staggered lines and distinct figures for precise and easy readability
  • Conventional inch or millimeter graduations standard
  • Quick and easy adjustment
  • Large, easy-to-read, high-contrast LCD digital readout
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light
  • No-glare black wrinkle finish on frame
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
  • Rigid steel frame ribbed for strength and stability
  • Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer
  • One 3-volt battery included for extended usage
  • Measurement HOLD button
  • Automatic OFF
  • RS232 data output port
  • Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
  • PRESET button to install any reading at any position
  • Ability to install minimum and maximum limits
  • Speeder for quicker adjustment on all sizes
  • "ME" model turns on in millimeter mode after battery installation
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 786MEP-75
Product Name 50-75mm, Digital Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

3D Laser Scanning System for Hammered Axles shape control - RF096-20/143-63/180-550 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Flatness Measurement, Seamless Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details